TE Connectivity In-Series Adapters 1-1337457-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-914/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-914/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1337457-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1337457-0
In-Series Adapters 1-1337457-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-914/U Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics 周波数 (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Military Style Number : UG-914/U

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • 周波数 (GHZ) : 4

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337457-0
BNC Connector 1-1337457-0
BNC

BNC

Buy Now
RF Connectors / Coaxial Connectors - 1-1337457-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337457-0
RF Connectors / Coaxial Connectors 1-1337457-0
RF Connectors / Coaxial Connectors BNC STR ADP JJ 50OHM SILVER PLTD

RF Connectors / Coaxial Connectors BNC STR ADP JJ 50OHM SILVER PLTD

Buy Now Datasheet
Bnc Str Adp Jj 50Ohm Silver Pltd Amp - Te Connectivity - 46AJ0197 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Adp Jj 50Ohm Silver Pltd Amp - Te Connectivity
46AJ0197
Bnc Str Adp Jj 50Ohm Silver Pltd Amp - Te Connectivity 46AJ0197
BNC Str Adp JJ 50Ohm Silver Pltd

BNC Str Adp JJ 50Ohm Silver Pltd

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337457-0 1-1337457-0 1-1337457-0 46AJ0197
Product Name In-Series Adapters BNC Connector RF Connectors / Coaxial Connectors Bnc Str Adp Jj 50Ohm Silver Pltd Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data