TE Connectivity RF Connectors / Coaxial Connectors 1-1337444-0

Description
RF Connectors / Coaxial Connectors BNC STR JK HEX 75OHM SLVR PLTD RG59B/U
Datasheet
Description
RF Connectors / Coaxial Connectors BNC STR JK HEX 75OHM SLVR PLTD RG59B/U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1-1337444-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337444-0
RF Connectors / Coaxial Connectors 1-1337444-0
RF Connectors / Coaxial Connectors BNC STR JK HEX 75OHM SLVR PLTD RG59B/U

RF Connectors / Coaxial Connectors BNC STR JK HEX 75OHM SLVR PLTD RG59B/U

Buy Now Datasheet
Bnc Str Jk Hex 75Ohm Silver Pltd Rg59B/u Amp - Te Connectivity - 46AJ0193 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 75Ohm Silver Pltd Rg59B/u Amp - Te Connectivity
46AJ0193
Bnc Str Jk Hex 75Ohm Silver Pltd Rg59B/u Amp - Te Connectivity 46AJ0193
BNC Str Jk Hex 75Ohm Silver Pltd RG59B/U

BNC Str Jk Hex 75Ohm Silver Pltd RG59B/U

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1-1337444-0 46AJ0193
Product Name RF Connectors / Coaxial Connectors Bnc Str Jk Hex 75Ohm Silver Pltd Rg59B/u Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coax Connectors - 1057780-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers