TE Connectivity RF Connectors / Coaxial Connectors 1-1337432-0

Description
RF Connectors / Coaxial Connectors STR PLG HEX 75 OHM
Datasheet
Description
RF Connectors / Coaxial Connectors STR PLG HEX 75 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1-1337432-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337432-0
RF Connectors / Coaxial Connectors 1-1337432-0
RF Connectors / Coaxial Connectors STR PLG HEX 75 OHM

RF Connectors / Coaxial Connectors STR PLG HEX 75 OHM

Buy Now Datasheet
Bnc Str Plg Hex 75Ohm Silver Pltd Rg179B Amp - Te Connectivity - 46AJ0188 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Hex 75Ohm Silver Pltd Rg179B Amp - Te Connectivity
46AJ0188
Bnc Str Plg Hex 75Ohm Silver Pltd Rg179B Amp - Te Connectivity 46AJ0188
BNC Str Plg Hex 75Ohm Silver Pltd RG179B

BNC Str Plg Hex 75Ohm Silver Pltd RG179B

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1-1337432-0 46AJ0188
Product Name RF Connectors / Coaxial Connectors Bnc Str Plg Hex 75Ohm Silver Pltd Rg179B Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details