TE Connectivity RF Connectors 1-1337424-0

Description
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-261B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 9524A1311, URM 90, RG 62A, Raychem 9524A1811, RG 59B, RG 140, RG 210, PSF 1/3M Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-261B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 9524A1311, URM 90, RG 62A, Raychem 9524A1811, RG 59B, RG 140, RG 210, PSF 1/3M Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337424-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337424-0
RF Connectors 1-1337424-0
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-261B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 9524A1311, URM 90, RG 62A, Raychem 9524A1811, RG 59B, RG 140, RG 210, PSF 1/3M Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • 主体材料 : Brass
  • Body Insulation : With
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Military Style Number : UG-261B/U

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 9524A1311, URM 90, RG 62A, Raychem 9524A1811, RG 59B, RG 140, RG 210, PSF 1/3M
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : MIL-Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1-1337424-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337424-0
RF Connectors / Coaxial Connectors 1-1337424-0
RF Connectors / Coaxial Connectors BNC Str Jk MC 75Ohm Silver Pltd RG59B/U

RF Connectors / Coaxial Connectors BNC Str Jk MC 75Ohm Silver Pltd RG59B/U

Buy Now Datasheet
Bnc Str Jk Mc 75Ohm Silver Pltd Rg59B/u Greenpar - Te Connectivity - 96X5866 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Mc 75Ohm Silver Pltd Rg59B/u Greenpar - Te Connectivity
96X5866
Bnc Str Jk Mc 75Ohm Silver Pltd Rg59B/u Greenpar - Te Connectivity 96X5866
BNC Str Jk MC 75Ohm Silver Pltd RG59B/U

BNC Str Jk MC 75Ohm Silver Pltd RG59B/U

Supplier's Site
Rf Coax Conn, Bnc Jack, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 69AH9594 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
69AH9594
Rf Coax Conn, Bnc Jack, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 69AH9594
RF COAX CONN, BNC JACK, 75OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, BNC JACK, 75OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337424-0 1-1337424-0 96X5866 69AH9594
Product Name RF Connectors RF Connectors / Coaxial Connectors Bnc Str Jk Mc 75Ohm Silver Pltd Rg59B/u Greenpar - Te Connectivity Rf Coax Conn, Bnc Jack, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045418-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Coax Connectors - 1052037-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1-1337469-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1050903-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers