TE Connectivity RF Connectors 1-1337423-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-89B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, Raychem 5019D3318, URM 76, Raychem 5021D1831, Raychem EPD 64319Q, RG 141A, Raychem 5021D1331, URM 43, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-89B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, Raychem 5019D3318, URM 76, Raychem 5021D1831, Raychem EPD 64319Q, RG 141A, Raychem 5021D1331, URM 43, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337423-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337423-0
RF Connectors 1-1337423-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-89B/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, Raychem 5019D3318, URM 76, Raychem 5021D1831, Raychem EPD 64319Q, RG 141A, Raychem 5021D1331, URM 43, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 58C Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Military Style Number : UG-89B/U

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5021M1631, Raychem 5019D3318, URM 76, Raychem 5021D1831, Raychem EPD 64319Q, RG 141A, Raychem 5021D1331, URM 43, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 58C
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : MIL-Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Bnc Str Jk Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity - 96X5865 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity
96X5865
Bnc Str Jk Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity 96X5865
BNC Str Jk MC 50Ohm Silver Pltd RG58C/U,

BNC Str Jk MC 50Ohm Silver Pltd RG58C/U,

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337423-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337423-0
RF Connectors / Coaxial Connectors 1-1337423-0
RF Connectors / Coaxial Connectors BNC STR JK MC 50OHM SLVR PLTD RG58C/U

RF Connectors / Coaxial Connectors BNC STR JK MC 50OHM SLVR PLTD RG58C/U

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337423-0 96X5865 1-1337423-0
Product Name RF Connectors Bnc Str Jk Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1058694-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
RF Connectors - 1053091-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers