TE Connectivity Automotive Terminals 1-1326032-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1326032-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1326032-2
Automotive Terminals 1-1326032-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ]
  • Tab Length : 21.5 MM  [.85 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size Search (AWG) : 12
  • Wire Size Search (MMSQ) : 4

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1326032-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity - 66AH8895 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1060-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers