TE Connectivity Automotive Terminals 1-1326032-0

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1326032-0 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1326032-0
Automotive Terminals 1-1326032-0
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.25 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ]
  • Tab Length : 21.5 MM  [.85 INCH ]
  • Wire Size (MMSQ) : 1.25
  • Wire Size (AWG) : 16
  • Wire Size Search (AWG) : 16
  • Wire Size Search (MMSQ) : 1.25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-1326032-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-1326032-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-1326032-0
Win Source Part Number: 1363068-1-1326032-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. Type: Power MSL Level: Not Applicable Mfr: TE Connectivity Package: Box Product Status: Active Base Product Number: 1326032 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363068-1-1326032-0
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
Type: Power
MSL Level: Not Applicable
Mfr: TE Connectivity
Package: Box
Product Status: Active
Base Product Number: 1326032
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16 AWG
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1-1326032-0 1-1326032-0
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1241407-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details