TE Connectivity Rectangular Connector Contacts 1-1326032-0

Description
2.8MM RECP,SEAL,16AWG,REV REEL
Request a Quote Datasheet
Description
2.8MM RECP,SEAL,16AWG,REV REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1326032-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1326032-0-ND
Rectangular Connector Contacts 17-1-1326032-0-ND
2.8MM RECP,SEAL,16AWG,REV REEL

2.8MM RECP,SEAL,16AWG,REV REEL

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-1326032-0
Automotive Electronic Connector 2026-1-1326032-0
Automotive Connectors 2.8MM RECP SEAL 16AWG REV REEL Product overview: 1-1326032-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1326032-0 can be used for catalog matching and distributor lookup.

Automotive Connectors 2.8MM RECP SEAL 16AWG REV REEL Product overview: 1-1326032-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1326032-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.8Mm Recp,seal,16Awg,rev Reel Amp - Te Connectivity - 40AJ9075 - Newark, An Avnet Company
Chicago, IL, United States
2.8Mm Recp,seal,16Awg,rev Reel Amp - Te Connectivity
40AJ9075
2.8Mm Recp,seal,16Awg,rev Reel Amp - Te Connectivity 40AJ9075
2.8MM RECP,SEAL,16AWG,REV REEL

2.8MM RECP,SEAL,16AWG,REV REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-1326032-0-ND 2026-1-1326032-0 40AJ9075
Product Name Rectangular Connector Contacts Automotive Electronic Connector 2.8Mm Recp,seal,16Awg,rev Reel Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details