TE Connectivity Automotive Headers 1-1318751-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 4 MM , 2.2 MM  [.157 INCH , .087 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 105 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 4 MM , 2.2 MM  [.157 INCH , .087 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 105 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1318751-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1318751-2
Automotive Headers 1-1318751-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 4 MM , 2.2 MM  [.157 INCH , .087 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 105 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 3
  • Number of Sections : 3
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ]

Dimensions


  • Connector Length : 33.4 MM  [1.315 INCH ]
  • Connector Width : 87.2 MM  [3.433 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.6 MM  [.811 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 4 MM , 2.2 MM  [.157 INCH , .087 INCH ]

Industry Standards


  • UL Flammability Rating : No

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 105 DEGC , 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-1-1318751-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-1318751-2-ND
Headers, Male Pins 17-1-1318751-2-ND
025/090 80POS CAP ASSY H SELECTI

025/090 80POS CAP ASSY H SELECTI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-1318751-2 17-1-1318751-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data