TE Connectivity Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 1-1318384-9

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Through Hole, Right Angle Style: oard to Cable/Wire Contact Length - Post: 0.157" (4.00mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Through Hole, Right Angle Style: oard to Cable/Wire Contact Length - Post: 0.157" (4.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Through Hole, Right Angle Style: oard to Cable/Wire Contact Length - Post: 0.157" (4.00mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Row Spacing - Mating: 0.118" (3.00mm)
Mounting Type: Through Hole, Right Angle
Style: oard to Cable/Wire
Contact Length - Post: 0.157" (4.00mm)

Buy Now Datasheet
Headers & Wire Housings - 1-1318384-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1318384-9
Headers & Wire Housings 1-1318384-9
025 40POS CAP ASSY H TIN

025 40POS CAP ASSY H TIN

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-1318384-9
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8935 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details