TE Connectivity PCB Headers & Receptacles 1-1318384-6

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 49.4 MM  [1.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 130 DEGC , 80 DEGC , 125 DEGC , 90 DEGC , 65 DEGC , 140 DEGC , 150 DEGC , 145 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 110 DEGC , 75 DEGC  [176 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 302 DEGF , 284 DEGF , 293 DEGF , 221 DEGF , 149 DEGF , 266 DEGF , 230 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 49.4 MM  [1.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 130 DEGC , 80 DEGC , 125 DEGC , 90 DEGC , 65 DEGC , 140 DEGC , 150 DEGC , 145 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 110 DEGC , 75 DEGC  [176 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 302 DEGF , 284 DEGF , 293 DEGF , 221 DEGF , 149 DEGF , 266 DEGF , 230 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1318384-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1318384-6
PCB Headers & Receptacles 1-1318384-6
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 40 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 24.47 MM  [.963 INCH ] Connector Width : 49.4 MM  [1.945 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ] Profile Height from PCB : 15.5 MM  [.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 130 DEGC , 80 DEGC , 125 DEGC , 90 DEGC , 65 DEGC , 140 DEGC , 150 DEGC , 145 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 110 DEGC , 75 DEGC  [176 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 302 DEGF , 284 DEGF , 293 DEGF , 221 DEGF , 149 DEGF , 266 DEGF , 230 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 24.47 MM  [.963 INCH ]
  • Connector Width : 49.4 MM  [1.945 INCH ]
  • PCB Thickness (Recommended) : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Profile Height from PCB : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 130 DEGC , 80 DEGC , 125 DEGC , 90 DEGC , 65 DEGC , 140 DEGC , 150 DEGC , 145 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 110 DEGC , 75 DEGC  [176 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 158 DEGF , 302 DEGF , 284 DEGF , 293 DEGF , 221 DEGF , 149 DEGF , 266 DEGF , 230 DEGF , 257 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1318384-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 12 volts
Operating Temperature -30 to 150 C (-22 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102692-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Headers & Wire Housings - 102394-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details