Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 24.47 MM [.963 INCH ] Connector Width : 23 MM [.906 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 15.5 MM [.61 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12
Housing Features Centerline (Pitch) : 2.2 MM [.087 INCH ]
Industry Standards UL Flammability Rating : None
Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 85 DEGC [212 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 16
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 16
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin
- Contact Size : .63mm
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
Dimensions
- Connector Length : 24.47 MM [.963 INCH ]
- Connector Width : 23 MM [.906 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 15.5 MM [.61 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
- Voltage Rating (Max) (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.2 MM [.087 INCH ]
Industry Standards
- UL Flammability Rating : None
Mechanical Attachment
- Mating Alignment : With
- Mounting Holes : With
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 80 DEGC , 65 DEGC , 100 DEGC , 85 DEGC [212 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]