TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-1318382-3

Description
Win Source Part Number: 1364366-1-1318382-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318382 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 16 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Black Voltage Rating: 12VDC
Request a Quote Datasheet
Description
Win Source Part Number: 1364366-1-1318382-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318382 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 16 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Black Voltage Rating: 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1364366-1-1318382-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1364366-1-1318382-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1364366-1-1318382-3
Win Source Part Number: 1364366-1-1318382-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318382 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 16 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Black Voltage Rating: 12VDC

Win Source Part Number: 1364366-1-1318382-3
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tube
Product Status: Active
Features: Mounting Flange
Base Product Number: 1318382
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Number of Positions: 16
Number of Rows: 2
Row Spacing - Mating: 0.118" (3.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.217" (5.50mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.610" (15.49mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 HB
Insulation Color: Black
Voltage Rating: 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364366-1-1318382-3
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D15S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details