TE Connectivity Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity 1-1318301-2.

Description
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity - 28AC6375 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity
28AC6375
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity 28AC6375
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Board; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6375
Product Name Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details