TE Connectivity Headers, Male Pins 1-1318301-2

Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30521-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30521-ND
Headers, Male Pins A30521-ND
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7.5A 250V Electronic Connector
316-1-1318301-2
7.5A 250V Electronic Connector 316-1-1318301-2
3 Pos Wire-to-Board Header, 7.5A, 250V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 1-1318301-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318301-2 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Header, 7.5A, 250V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 1-1318301-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318301-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity - 55M0452 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity
55M0452
Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity 55M0452
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 7.92MM; Connector Systems:Wire-to-Board; Pitch Spacing:7.92mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30521-ND 316-1-1318301-2 55M0452
Product Name Headers, Male Pins 7.5A 250V Electronic Connector Wire-Board Connector Header 2 Position, 7.92Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data