Manufacturer: TE Connectivity
Win Source Part Number: 845102-1-1318300-5
Series: Economy Power
Features: Connector Header position
Package: Tube
Family Name: 1318300
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-1-1318300-5, A30514-NDR, 113183005, A30514
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
5 Pos Wire-to-Board Header, 7.5A, 250V, Straight, Thru-Hole Product overview: 1-1318300-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318300-5 can be used for catalog matching and distributor lookup.
3.96 EP HDR ASSY 5P NAT/TUBE
3.96 EP HDR ASSY 5P NAT/TUBE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 845102-1-1318300-5 | A30514-ND | 316-1-1318300-5 | 96X5648 |
| Product Name | Rectangular Connectors - 1-1318300-5 | Headers, Male Pins | 7.5A 250V Electronic Connector | 3.96 Ep Hdr Assy 5P Nat/tube Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |