TE Connectivity Headers, Male Pins 1-1318300-4

Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30513-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30513-ND
Headers, Male Pins A30513-ND
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 27M3953 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
27M3953
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 27M3953
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A30513-ND 27M3953
Product Name Headers, Male Pins Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE HEADER - VERTICAL - 51701-10003204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers