TE Connectivity Headers, Male Pins 1-1318300-2

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30511-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30511-ND
Headers, Male Pins A30511-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-1318300-2
Electronic Connector 316-1-1318300-2
2 Pos Power Header, 3.96mm Pitch, Straight, Solder, Thru-Hole Product overview: 1-1318300-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318300-2 can be used for catalog matching and distributor lookup.

2 Pos Power Header, 3.96mm Pitch, Straight, Solder, Thru-Hole Product overview: 1-1318300-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318300-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 55M3461 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
55M3461
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 55M3461
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30511-ND 316-1-1318300-2 55M3461
Product Name Headers, Male Pins Electronic Connector Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details