"Connector Header Through Hole 11 position 0.156"" (3.96mm)"
11 Pos 3.96mm Header Receptacle, 8A, Tin, Straight, Thru-Hole Product overview: 1-1318300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1318300-1 can be used for catalog matching and distributor lookup.
3.96 EP HDR ASSY 11P NAT/TUBE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30520-ND | 316-1-1318300-1 | 96X5646 |
| Product Name | Headers, Male Pins | 8A Electronic Connector | 3.96 Ep Hdr Assy 11P Nat/tube Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 7.5 amps |