TE Connectivity Connector Housing, Rcpt, 16Pos; Product Range Te Connectivity 1-1318118-8

Description
CONNECTOR HOUSING, RCPT, 16POS; Product Range:Dynamic D2100 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 16POS; Product Range:Dynamic D2100 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos; Product Range Te Connectivity - 69AH4017 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos; Product Range Te Connectivity
69AH4017
Connector Housing, Rcpt, 16Pos; Product Range Te Connectivity 69AH4017
CONNECTOR HOUSING, RCPT, 16POS; Product Range:Dynamic D2100 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS; Product Range:Dynamic D2100 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4017
Product Name Connector Housing, Rcpt, 16Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details