TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1318118-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1318118-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1318118-8
Rectangular Wire & Cable Connectors & Housings 1-1318118-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A106238-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106238-ND
Rectangular Connector Housings A106238-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Wire Housings & Plugs - 1702815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1702815
Wire Housings & Plugs 1702815
TE Connectivity 1-1318118-8

TE Connectivity 1-1318118-8

Supplier's Site
Wire Housings & Plugs - 1702583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1702583
Wire Housings & Plugs 1702583
TE Connectivity 1-1318118-8

TE Connectivity 1-1318118-8

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365415-1-1318118-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365415-1-1318118-8
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365415-1-1318118-8
Win Source Part Number: 1365415-1-1318118-8 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-2100 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 1318118 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.148" (3.75mm)

Win Source Part Number: 1365415-1-1318118-8
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-2100
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 1318118
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.148" (3.75mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1318118-8
Electronic Connector 340-1-1318118-8
16 Pos 2.5mm Crimp Wire Housing, Female Socket, Straight, Cable Mount Product overview: 1-1318118-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1318118-8 can be used for catalog matching and distributor lookup.

16 Pos 2.5mm Crimp Wire Housing, Female Socket, Straight, Cable Mount Product overview: 1-1318118-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1318118-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-2100 Rec Hsg 16P X-Key Te Connectivity - 20R9566 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-2100 Rec Hsg 16P X-Key Te Connectivity
20R9566
Dynamic D-2100 Rec Hsg 16P X-Key Te Connectivity 20R9566
DYNAMIC D-2100 REC HSG 16P X-KEY

DYNAMIC D-2100 REC HSG 16P X-KEY

Supplier's Site Datasheet
Dynamic D-2100 Rec Hsg 16P X-Key Amp - Te Connectivity - 40AJ9061 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-2100 Rec Hsg 16P X-Key Amp - Te Connectivity
40AJ9061
Dynamic D-2100 Rec Hsg 16P X-Key Amp - Te Connectivity 40AJ9061
DYNAMIC D-2100 REC HSG 16P X-KEY

DYNAMIC D-2100 REC HSG 16P X-KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1318118-8 A106238-ND 1702815 1365415-1-1318118-8 340-1-1318118-8 20R9566
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Dynamic D-2100 Rec Hsg 16P X-Key Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Pcb mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data