TE Connectivity Connector Housing, Plug, 20Pos, 2.5Mm; Product Range Amp Te Connectivity 1-1318115-9

Description
CONNECTOR HOUSING, PLUG, 20POS, 2.5MM; Product Range:Dynamic D2100D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 20POS, 2.5MM; Product Range:Dynamic D2100D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 20Pos, 2.5Mm; Product Range Amp Te Connectivity - 70AH6725 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 20Pos, 2.5Mm; Product Range Amp Te Connectivity
70AH6725
Connector Housing, Plug, 20Pos, 2.5Mm; Product Range Amp Te Connectivity 70AH6725
CONNECTOR HOUSING, PLUG, 20POS, 2.5MM; Product Range:Dynamic D2100D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 20POS, 2.5MM; Product Range:Dynamic D2100D Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6725
Product Name Connector Housing, Plug, 20Pos, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details