TE Connectivity Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 1-1318115-6

Description
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity - 32M7345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
32M7345
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 32M7345
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32M7345
Product Name Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details