TE Connectivity Connector, Housing, 8 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 1-1318115-4

Description
CONNECTOR, HOUSING, 8 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 8 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 8 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity - 80P3105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 8 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
80P3105
Connector, Housing, 8 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 80P3105
CONNECTOR, HOUSING, 8 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 8 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 17AH9589 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
17AH9589
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 17AH9589
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80P3105
Product Name Connector, Housing, 8 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details