TE Connectivity Connector, Housing, 6 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 1-1318115-3

Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 6 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity - 73K2592 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 6 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
73K2592
Connector, Housing, 6 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 73K2592
CONNECTOR, HOUSING, 6 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 6 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 38AC2690 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
38AC2690
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 38AC2690
PLUG HOUSING, 6POS, GF POLYESTER, BLACK; Product Range:Dynamic D-2100 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 6POS, GF POLYESTER, BLACK; Product Range:Dynamic D-2100 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K2592
Product Name Connector, Housing, 6 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details