TE Connectivity Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 1-1318114-6

Description
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity - 51P3074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
51P3074
Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity 51P3074
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 12Ways Rohs Compliant Amp Te Connectivity - 69AH4015 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Ways Rohs Compliant Amp Te Connectivity
69AH4015
Connector Housing, Plug, 12Ways Rohs Compliant Amp Te Connectivity 69AH4015
CONNECTOR HOUSING, PLUG, 12WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 12WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51P3074
Product Name Connector, Housing, 12 Position, Plug, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details