TE Connectivity Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 1-1318114-4

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 69AH4014 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
69AH4014
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 69AH4014
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4014
Product Name Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details