TE Connectivity
Automotive Terminals
1-1241930-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 65 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.18 - .25 INCH ] Tab Length : 38.2 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 65 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.18 - .25 INCH ] Tab Length : 38.2 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 65 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.18 - .25 INCH ] Tab Length : 38.2 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.03 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 65
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.18 - .25 INCH ]
- Tab Length : 38.2 MM [1.5 INCH ]
- Wire Size (MMSQ) : 6 - 10
- Wire Size (AWG) : 9 - 7
- Wire Size Search (AWG) : 8, 9, 7
- Wire Size Search (MMSQ) : 10, 8, 6
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-1241930-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0390 inch (0.9906 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details