Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333561-1-1241418-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1-1241418-3-CSI,17-
Base Product Number: 1241418
RoHS Status: RoHS Compliant
Socket Contact Silver 10-12 AWG Crimp Stamped
Socket Contact Silver 10-12 AWG Crimp Stamped
Tin Crimp Terminal, 4.8mm Tab, 4.2mm Insulation, 140°C Product overview: 1-1241418-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1241418-3 can be used for catalog matching and distributor lookup.
AMP MCP 6.3/4.8K, CONTACT, SWS
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1241418-3 | 1333561-1-1241418-3 | 17-1-1241418-3TR-ND | 332-1-1241418-3 | 04X3316 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Electronic Connector | Amp Mcp 6.3/4.8K, Contact, Sws Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |