TE Connectivity Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 1-1241370-3

Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity - 02P6643 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
02P6643
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 02P6643
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:50VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02P6643
Product Name Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details