"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
2x10P 2.54mm SMD Header, Male, Gold, 3A, 250V Product overview: 1-1241050-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1241050-0 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 20 POSITION, 2 ROW; Connector Systems:Board-to-Boa
AMP - TE CONNECTIVITY - 1-1241050-0 - CONNECTOR, HEADER, 20 POSITION, 2 ROW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107012DKR-ND | 316-1-1241050-0 | 98K4730 | 792-1-1241050-0 |
| Product Name | Headers, Male Pins | SMD 3A 250V Electronic Connector | Connector, Header, 20 Position, 2 Row; Connector Systems Amp - Te Connectivity | AMP - TE CONNECTIVITY - 1-1241050-0 - CONNECTOR, HEADER, 20 POSITION, 2 ROW |
| Connector Type | Header Connector | Board to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 20 # | |||
| Gender | Male / Plug |