TE Connectivity Board to Board & Mezzanine Connectors 1-120534-2

Description
1FHP,84,50A/P,N,C,S1 0,12,13,15
Request a Quote
Description
1FHP,84,50A/P,N,C,S1 0,12,13,15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-120534-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120534-2
Board to Board & Mezzanine Connectors 1-120534-2
1FHP,84,50A/P,N,C,S1 0,12,13,15

1FHP,84,50A/P,N,C,S10,12,13,15

Buy Now
Stacking Connector, Plug, 84 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 16R8140 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 84 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
16R8140
Stacking Connector, Plug, 84 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 16R8140
STACKING CONNECTOR, PLUG, 84 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

STACKING CONNECTOR, PLUG, 84 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-120534-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120534-2
CONN PLUG 84POS SMD GOLD

CONN PLUG 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-120534-2 16R8140 1-120534-2
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Plug, 84 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details