TE Connectivity Board to Board & Mezzanine Connectors 1-120532-1

Description
1FHP,64,50A/P,N,C,S0 8
Request a Quote Datasheet
Description
1FHP,64,50A/P,N,C,S0 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-120532-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120532-1
Board to Board & Mezzanine Connectors 1-120532-1
1FHP,64,50A/P,N,C,S0 8

1FHP,64,50A/P,N,C,S08

Buy Now
Stacking Connector, Plug, 64Pos, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 16R8137 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64Pos, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
16R8137
Stacking Connector, Plug, 64Pos, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 16R8137
STACKING CONNECTOR, PLUG, 64POS, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-; Gender:PlugRoHS Compliant: No

STACKING CONNECTOR, PLUG, 64POS, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-120532-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120532-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-120532-1 16R8137 1-120532-1
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Plug, 64Pos, 1Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data