TE Connectivity PCB Headers & Receptacles 1-120521-2

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 42 Number of Positions : 84 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.37 MM  [.211 INCH ] Connector Length : 44.22 MM  [1.74 INCH ] Connector Width : 3.81 MM  [.15 INCH ] Stack Height : 9 MM , 8 MM , 10 MM  [.394 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Matte Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Industry Standard : IEEE 1386 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 42 Number of Positions : 84 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.37 MM  [.211 INCH ] Connector Length : 44.22 MM  [1.74 INCH ] Connector Width : 3.81 MM  [.15 INCH ] Stack Height : 9 MM , 8 MM , 10 MM  [.394 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Matte Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Industry Standard : IEEE 1386 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-120521-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-120521-2
PCB Headers & Receptacles 1-120521-2
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 42 Number of Positions : 84 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 5.37 MM  [.211 INCH ] Connector Length : 44.22 MM  [1.74 INCH ] Connector Width : 3.81 MM  [.15 INCH ] Stack Height : 9 MM , 8 MM , 10 MM  [.394 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Matte Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Industry Standard : IEEE 1386 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Columns : 42
  • Number of Positions : 84
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 5.37 MM  [.211 INCH ]
  • Connector Length : 44.22 MM  [1.74 INCH ]
  • Connector Width : 3.81 MM  [.15 INCH ]
  • Stack Height : 9 MM , 8 MM , 10 MM  [.394 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Matte
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Industry Standard : IEEE 1386
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-120521-2
Product Name PCB Headers & Receptacles
Mounting SMT; PCB Mount Receptacle
Voltage Rating 250 volts
Current Rating 1 amps
Insulation Resistance 2 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102312-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers