TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120521-1

Description
Win Source Part Number: 1031951-1-120521-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 8mm, 9mm, 10mm Height Above Board: 0.212" (5.38mm) Standard Package: 1,300 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5120528-1; 5120524-1; 5120603-1; 146894-1; 120603-1; 1-146893-11-120521-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-120521-1 Base Product Number: 120521 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1031951-1-120521-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 8mm, 9mm, 10mm Height Above Board: 0.212" (5.38mm) Standard Package: 1,300 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5120528-1; 5120524-1; 5120603-1; 146894-1; 120603-1; 1-146893-11-120521-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-120521-1 Base Product Number: 120521 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1031951-1-120521-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1031951-1-120521-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1031951-1-120521-1
Win Source Part Number: 1031951-1-120521-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 8mm, 9mm, 10mm Height Above Board: 0.212" (5.38mm) Standard Package: 1,300 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5120528-1; 5120524-1; 5120603-1; 146894-1; 120603-1; 1-146893-11-120521-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-120521-1 Base Product Number: 120521 RoHS Status: RoHS non-compliant

Win Source Part Number: 1031951-1-120521-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH) IEEE 1386, PMC
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Mated Stacking Heights: 8mm, 9mm, 10mm
Height Above Board: 0.212" (5.38mm)
Standard Package: 1,300
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5120528-1; 5120524-1; 5120603-1; 146894-1; 120603-1; 1-146893-11-120521-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1-120521-1
Base Product Number: 120521
RoHS Status: RoHS non-compliant

Buy Now
Board to Board & Mezzanine Connectors - 1-120521-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120521-1
Board to Board & Mezzanine Connectors 1-120521-1
1FHR,64,50A/P,S,N,S0 8,09,10

1FHR,64,50A/P,S,N,S08,09,10

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120521-1
Board to Board & Mezzanine Connectors 1-120521-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-1-120521-1
SMD Electronic Connector 316-1-120521-1
64 Pos 1mm Pitch Shrouded Header, Female, Straight, SMD Product overview: 1-120521-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-120521-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Shrouded Header, Female, Straight, SMD Product overview: 1-120521-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-120521-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1Fhr,64,50A/p,s,n,s08,09,10 Amp - Te Connectivity - 40AJ9049 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,50A/p,s,n,s08,09,10 Amp - Te Connectivity
40AJ9049
1Fhr,64,50A/p,s,n,s08,09,10 Amp - Te Connectivity 40AJ9049
1FHR,64,50A/P,S,N,S0 8,09,10

1FHR,64,50A/P,S,N,S08,09,10

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-120521-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120521-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1031951-1-120521-1 1-120521-1 316-1-120521-1 40AJ9049 1-120521-1
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector 1Fhr,64,50A/p,s,n,s08,09,10 Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details