Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : CSA Standard Conductor Type : Stranded, Solid, Compact Primary Product Material : Aluminum
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 9.9 MM , 8.3 MM [.326 INCH , .389 INCH ] Barrel Length : 101.6 MM [4 INCH ] Barrel Outside Diameter : 15.8 MM [.622 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 63.5 Compatible Conductor Range (AWGKC) : 2 - 1/0
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Splice Power Component Application Type : Outdoor
Other Die Color Code : CSA 22
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded, Solid, Compact
- Primary Product Material : Aluminum
Contact Features
Dimensions
- Barrel Inside Diameter : 9.9 MM , 8.3 MM [.326 INCH , .389 INCH ]
- Barrel Length : 101.6 MM [4 INCH ]
- Barrel Outside Diameter : 15.8 MM [.622 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 63.5
- Compatible Conductor Range (AWGKC) : 2 - 1/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.4
Operation/Application
- Compression Connector Product Type : Splice
- Power Component Application Type : Outdoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression