Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 20.6 MM [.811 INCH ] Barrel Length : 76.2 MM [3 INCH ] Barrel Outside Diameter : 30.9 MM [1.21 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 Compatible Conductor Range (AWGKC) : 450 - 450 Lug Length : 133.3 MM [5.25 INCH ] Lug Width : 42.9 MM [1.69 INCH ] Palm Hole Diameter : 14
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Other Die Color Code : CSA 28
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression Stud Size : 1/2
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 20.6 MM [.811 INCH ]
- Barrel Length : 76.2 MM [3 INCH ]
- Barrel Outside Diameter : 30.9 MM [1.21 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 228
- Compatible Conductor Range (AWGKC) : 450 - 450
- Lug Length : 133.3 MM [5.25 INCH ]
- Lug Width : 42.9 MM [1.69 INCH ]
- Palm Hole Diameter : 14
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.4
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/2