TE Connectivity Headers, Male Pins 1-1123824-1

Description
Connector Header Through Hole 1 position
Request a Quote Datasheet
Description
Connector Header Through Hole 1 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30708-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30708-ND
Headers, Male Pins A30708-ND
Connector Header Through Hole 1 position

Connector Header Through Hole 1 position

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7.5A 250V Electronic Connector
316-1-1123824-1
Through-Hole 7.5A 250V Electronic Connector 316-1-1123824-1
1 Pos Power Connector, Wire-to-Board, 7.5A, 250V, Male Pin, Through Hole Product overview: 1-1123824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123824-1 can be used for catalog matching and distributor lookup.

1 Pos Power Connector, Wire-to-Board, 7.5A, 250V, Male Pin, Through Hole Product overview: 1-1123824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123824-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ep 1P Hdr Natural Amp - Te Connectivity - 96X5623 - Newark, An Avnet Company
Chicago, IL, United States
Ep 1P Hdr Natural Amp - Te Connectivity
96X5623
Ep 1P Hdr Natural Amp - Te Connectivity 96X5623
EP 1P HDR NATURAL

EP 1P HDR NATURAL

Supplier's Site
Conn, Header, 1Pos, 1Row; Connector Systems Amp - Te Connectivity - 70AH6724 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 1Pos, 1Row; Connector Systems Amp - Te Connectivity
70AH6724
Conn, Header, 1Pos, 1Row; Connector Systems Amp - Te Connectivity 70AH6724
CONN, HEADER, 1POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 1POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30708-ND 316-1-1123824-1 96X5623 70AH6724
Product Name Headers, Male Pins Through-Hole 7.5A 250V Electronic Connector Ep 1P Hdr Natural Amp - Te Connectivity Conn, Header, 1Pos, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data