Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 MICM [31.5 MICIN ] Mating Square Post Dimension : 1.14 MM [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Connector Height : 10.7 MM [.421 INCH ] Connector Length : 31.62 MM [1.245 INCH ] Connector Width : 8.5 MM [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag, Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : 1.14 MM [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM [.146 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 8
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .8 MICM [31.5 MICIN ]
- Mating Square Post Dimension : 1.14 MM [.045 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Connector Height : 10.7 MM [.421 INCH ]
- Connector Length : 31.62 MM [1.245 INCH ]
- Connector Width : 8.5 MM [.335 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Material : Nylon
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag, Box
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : 1.14 MM [.045 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.7 MM [.146 INCH ]
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]