TE Connectivity 1-1123724-3 PCB Header
TE Connectivity 1-1123724-3 PCB Header
TE Connectivity 1-1123724-3 PCB Header
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
3.96EP HDR ASSY 3(5)P NATURAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7121236 | 7121236P | A106609-ND | 96X5621 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 3.96Ep Hdr Assy 3(5)P Natural Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole |