"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 850551-1-1123724-2
Series: Economy Power
Features: Connector Header position
Package: Bulk
Family Name: 1123724
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-1123724-2-ND, -1494-1-1123724-2-CS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3 Pos Wire-to-Board Header, 7.5A, 250V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 1-1123724-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123724-2 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106608-ND | 850551-1-1123724-2 | 1-1123724-2 | 316-1-1123724-2 | 55M0442 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1-1123724-2 | Header | 7.5A 250V Electronic Connector | Wtb Conn, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |