"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
CONN HEADER 7POS 1ROW 3.96MM TH
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111832-ND | 36K3737 | 70083443 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 3.96 EP HDR ASSY 7P(NATURAL) |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 7.5 amps | 7.5 amps |