Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
CONN, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-1123723-5 | A111831-ND | 51AC2645 |
| Product Name | Miscellaneous Connector | Headers, Male Pins | Conn, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |