TE Connectivity PCB Headers 1-1123723-3

Description
TE Connectivity 1-1123723-3 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-1123723-3 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7195142 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195142
PCB Headers 7195142
TE Connectivity 1-1123723-3 PCB Header

TE Connectivity 1-1123723-3 PCB Header

Supplier's Site
PCB Headers - 7195142P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195142P
PCB Headers 7195142P
TE Connectivity 1-1123723-3 PCB Header

TE Connectivity 1-1123723-3 PCB Header

Supplier's Site
Headers, Male Pins - A104903-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A104903-ND
Headers, Male Pins A104903-ND
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Header - 1-1123723-3 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors I/O - Rectangular, Signal & Power - 1-1123723-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
1-1123723-3
Connectors I/O - Rectangular, Signal & Power 1-1123723-3
3.96 EP HDR ASSY 3P(NATURAL)

3.96 EP HDR ASSY 3P(NATURAL)

Buy Now
Singapore, Singapore
8A 250V Electronic Connector
316-1-1123723-3
8A 250V Electronic Connector 316-1-1123723-3
3.96mm Pitch 3 Pos Power Header, Wire-to-Board, Straight, 8A, 250V Product overview: 1-1123723-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123723-3 can be used for catalog matching and distributor lookup.

3.96mm Pitch 3 Pos Power Header, Wire-to-Board, Straight, 8A, 250V Product overview: 1-1123723-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1123723-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-1123723-3 - 853729-1-1123723-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1123723-3
853729-1-1123723-3
Rectangular Connectors - 1-1123723-3 853729-1-1123723-3
Manufacturer: TE Connectivity Win Source Part Number: 853729-1-1123723-3 Series: Economy Power Features: Connector Header position Package: Bulk Family Name: 1123723 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-1123723-3-SI, 111237233, A104903, 2266-1-1123723-3, -1-1123723-3-CSI, 1-1123723-3-ND

Manufacturer: TE Connectivity
Win Source Part Number: 853729-1-1123723-3
Series: Economy Power
Features: Connector Header position
Package: Bulk
Family Name: 1123723
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-1123723-3-SI, 111237233, A104903, 2266-1-1123723-3, -1-1123723-3-CSI, 1-1123723-3-ND

Buy Now Datasheet
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 07H9577 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
07H9577
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 07H9577
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site Datasheet
3.96 EP HDR ASSY 3P(NATURAL) - 70083436 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.96 EP HDR ASSY 3P(NATURAL)
70083436
3.96 EP HDR ASSY 3P(NATURAL) 70083436
Wire-to-Board Discrete Wire Connector System Easy Mate and Un-Mate Wire Size AWG# 22-18 Current Rating: 7.5 Amps Max. Voltage Rating: 250 VAC Operating Temperature: –25°C to +105°C UL E28476, CSA LR7189 Positive Locking Feature End-to-End Stackable RoHS Compatible to 265°C

  • Wire-to-Board Discrete Wire Connector System
  • Easy Mate and Un-Mate
  • Wire Size AWG# 22-18
  • Current Rating: 7.5 Amps Max.
  • Voltage Rating: 250 VAC
  • Operating Temperature: –25°C to +105°C
  • UL E28476, CSA LR7189
  • Positive Locking Feature
  • End-to-End Stackable
  • RoHS Compatible to 265°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7195142 7195142P A104903-ND 1-1123723-3 1-1123723-3 316-1-1123723-3 853729-1-1123723-3 07H9577 70083436
Product Name PCB Headers PCB Headers Headers, Male Pins Header Connectors I/O - Rectangular, Signal & Power 8A 250V Electronic Connector Rectangular Connectors - 1-1123723-3 Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 3.96 EP HDR ASSY 3P(NATURAL)
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Through Hole Straight Solder
Mounting Through hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data