TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1123722-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1123722-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1123722-8
Rectangular Wire & Cable Connectors & Housings 1-1123722-8
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 10.5 MM  [.413 INCH ]
  • Connector Length : 31.62 MM  [1.245 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature, Locking Latch
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7195183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7195183P
Wire Housings & Plugs 7195183P
TE Connectivity 1-1123722-8

TE Connectivity 1-1123722-8

Supplier's Site
Wire Housings & Plugs - 7195183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7195183
Wire Housings & Plugs 7195183
TE Connectivity 1-1123722-8

TE Connectivity 1-1123722-8

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365926-1-1123722-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365926-1-1123722-8
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365926-1-1123722-8
Win Source Part Number: 1365926-1-1123722-8 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power Package: Bulk Product Status: Active Base Product Number: 1123722 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.156" (3.96mm)

Win Source Part Number: 1365926-1-1123722-8
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Economy Power
Package: Bulk
Product Status: Active
Base Product Number: 1123722
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)

Buy Now Datasheet
Rectangular Connector Housings - A30507-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30507-ND
Rectangular Connector Housings A30507-ND
"8 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

"8 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-1123722-8
Headers & Wire Housings 1-1123722-8
EP - WtoB Plug Housin

EP - WtoB Plug Housin

Buy Now
Singapore, Singapore
7.5A Electronic Connector
340-1-1123722-8
7.5A Electronic Connector 340-1-1123722-8
8 Pos 7.5A Wire-to-Board Plug Housing, Straight, Natural Product overview: 1-1123722-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-8 can be used for catalog matching and distributor lookup.

8 Pos 7.5A Wire-to-Board Plug Housing, Straight, Natural Product overview: 1-1123722-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity - 09H1739 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity
09H1739
Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity 09H1739
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Gender:Plug; No. of Contacts:8ContactsRo HS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Gender:Plug; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1123722-8 7195183P 7195183 1365926-1-1123722-8 A30507-ND 1-1123722-8 340-1-1123722-8 09H1739
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Headers & Wire Housings 7.5A Electronic Connector Wire-Board Connector Receptacle, 8 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Board Mount Free Hanging (In-Line) Free Hanging (In-Line) Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers