TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1123722-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1123722-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1123722-5
Rectangular Wire & Cable Connectors & Housings 1-1123722-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.95 MM  [.155 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors I/O - Rectangular, Signal & Power - 1-1123722-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
1-1123722-5
Connectors I/O - Rectangular, Signal & Power 1-1123722-5
3.96 EP PLUG HSG 5P(NATURAL)

3.96 EP PLUG HSG 5P(NATURAL)

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-1123722-5
Headers & Wire Housings 1-1123722-5
EP - WtoB Plug Housin

EP - WtoB Plug Housin

Buy Now
Singapore, Singapore
8A 250V Electronic Connector
340-1-1123722-5
8A 250V Electronic Connector 340-1-1123722-5
5 Pos, 8A, 250V, Wire-to-Board Plug Housing, Nylon, UL94 V-0 Product overview: 1-1123722-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-5 can be used for catalog matching and distributor lookup.

5 Pos, 8A, 250V, Wire-to-Board Plug Housing, Nylon, UL94 V-0 Product overview: 1-1123722-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7121214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121214P
Wire Housings & Plugs 7121214P
TE Connectivity 1-1123722-5

TE Connectivity 1-1123722-5

Supplier's Site
Wire Housings & Plugs - 7121214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121214
Wire Housings & Plugs 7121214
TE Connectivity 1-1123722-5

TE Connectivity 1-1123722-5

Supplier's Site
Rectangular Connector Housings - A30504-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30504-ND
Rectangular Connector Housings A30504-ND
"5 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365590-1-1123722-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365590-1-1123722-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365590-1-1123722-5
Win Source Part Number: 1365590-1-1123722-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Economy Power Package: Bulk Product Status: Active Base Product Number: 1123722 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.156" (3.96mm)

Win Source Part Number: 1365590-1-1123722-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Economy Power
Package: Bulk
Product Status: Active
Base Product Number: 1123722
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)

Buy Now Datasheet
3.96 EP PLUG HOUSING 5P(NATURAL) - 70083449 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.96 EP PLUG HOUSING 5P(NATURAL)
70083449
3.96 EP PLUG HOUSING 5P(NATURAL) 70083449
Wire-to-Board Discrete Wire Connector System Easy Mate and Un-Mate Wire Size AWG# 22-18 Current Rating: 7.5 Amps Max. Voltage Rating: 250 VAC Operating Temperature: –25°C to +105°C UL E28476, CSA LR7189 Housing Rating: UL 94V-0, Nylon RoHS Compliant

  • Wire-to-Board Discrete Wire Connector System
  • Easy Mate and Un-Mate
  • Wire Size AWG# 22-18
  • Current Rating: 7.5 Amps Max.
  • Voltage Rating: 250 VAC
  • Operating Temperature: –25°C to +105°C
  • UL E28476, CSA LR7189
  • Housing Rating: UL 94V-0, Nylon
  • RoHS Compliant
Supplier's Site
3.96 Ep Plug Hsg 5P(Natural) Rohs Compliant Amp - Te Connectivity - 38AH3670 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 5P(Natural) Rohs Compliant Amp - Te Connectivity
38AH3670
3.96 Ep Plug Hsg 5P(Natural) Rohs Compliant Amp - Te Connectivity 38AH3670
3.96 EP PLUG HSG 5P(NATURAL) ROHS COMPLIANT: YES

3.96 EP PLUG HSG 5P(NATURAL) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1123722-5 1-1123722-5 1-1123722-5 340-1-1123722-5 7121214P 7121214 A30504-ND 1365590-1-1123722-5 70083449 38AH3670
Product Name Rectangular Wire & Cable Connectors & Housings Connectors I/O - Rectangular, Signal & Power Headers & Wire Housings 8A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3.96 EP PLUG HOUSING 5P(NATURAL) 3.96 Ep Plug Hsg 5P(Natural) Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1931-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
5 suppliers