TE Connectivity Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity 1-1123722-5

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:Economy Power; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Economy Power Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:Economy Power; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Economy Power Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity - 07H9581 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity
07H9581
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity 07H9581
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:Economy Power; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:Economy Power Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:Economy Power; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:3.96mm; For Use With:Economy Power Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07H9581
Product Name Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details