TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1123722-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 09H1717, is a 4-position connector designed for use in the Economy Power series by TE Connectivity. It features a 3.96mm centerline and is suitable for panel mounting applications. The connector supports wire sizes ranging from 16 to 22 AWG and has a voltage rating of up to 600 VAC with a current capacity of 11A. It is constructed to meet UL 94 V-0 flammability standards and is Glow Wire compliant, making it suitable for applications in household appliances, industrial machinery, and HVAC systems. The design includes positive audible latches for secure mating, asymmetrical terminals to prevent mis-mating, and optional terminal position assurance (TPA) devices to ensure reliable contact retention. This receptacle is compatible with AMP Economy Power series contacts and can be used as a drop-in replacement for similar competitive products.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 09H1717, is a 4-position connector designed for use in the Economy Power series by TE Connectivity. It features a 3.96mm centerline and is suitable for panel mounting applications. The connector supports wire sizes ranging from 16 to 22 AWG and has a voltage rating of up to 600 VAC with a current capacity of 11A. It is constructed to meet UL 94 V-0 flammability standards and is Glow Wire compliant, making it suitable for applications in household appliances, industrial machinery, and HVAC systems. The design includes positive audible latches for secure mating, asymmetrical terminals to prevent mis-mating, and optional terminal position assurance (TPA) devices to ensure reliable contact retention. This receptacle is compatible with AMP Economy Power series contacts and can be used as a drop-in replacement for similar competitive products.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1123722-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1123722-4
Rectangular Wire & Cable Connectors & Housings 1-1123722-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.95 MM  [.155 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7121202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121202P
Wire Housings & Plugs 7121202P
TE Connectivity 1-1123722-4

TE Connectivity 1-1123722-4

Supplier's Site
Wire Housings & Plugs - 7121202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121202
Wire Housings & Plugs 7121202
TE Connectivity 1-1123722-4

TE Connectivity 1-1123722-4

Supplier's Site
Wire Housings & Plugs - 1895999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895999
Wire Housings & Plugs 1895999
TE Connectivity 1-1123722-4

TE Connectivity 1-1123722-4

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
1-1123722-4
Headers & Wire Housings 1-1123722-4
EP - WtoB Plug Housin

EP - WtoB Plug Housin

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334289-1-1123722-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334289-1-1123722-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334289-1-1123722-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334289-1-1123722-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 111237224,-1-1123722 -4-CSI,-1-1123722-4- SI,A30503 Base Product Number: 1123722 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334289-1-1123722-4
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 111237224,-1-1123722-4-CSI,-1-1123722-4-SI,A30503
Base Product Number: 1123722
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - A30503-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30503-ND
Rectangular Connector Housings A30503-ND
"4 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors I/O - Rectangular, Signal & Power - 1-1123722-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
1-1123722-4
Connectors I/O - Rectangular, Signal & Power 1-1123722-4
3.96 EP PLUG HSG 4P(NATURAL)

3.96 EP PLUG HSG 4P(NATURAL)

Buy Now
Singapore, Singapore
8A Electronic Connector
340-1-1123722-4
8A Electronic Connector 340-1-1123722-4
4 Pos 8A Wire-to-Board Plug Housing, Natural Nylon Product overview: 1-1123722-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-4 can be used for catalog matching and distributor lookup.

4 Pos 8A Wire-to-Board Plug Housing, Natural Nylon Product overview: 1-1123722-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1123722-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity - 09H1717 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
09H1717
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 09H1717
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Gender:Plug; No. of Contacts:4ContactsRo HS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Gender:Plug; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
3.96 Ep Plug Hsg 4P(Natural) Rohs Compliant Amp - Te Connectivity - 82AC0753 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 4P(Natural) Rohs Compliant Amp - Te Connectivity
82AC0753
3.96 Ep Plug Hsg 4P(Natural) Rohs Compliant Amp - Te Connectivity 82AC0753
3.96 EP PLUG HSG 4P(NATURAL) ROHS COMPLIANT: YES

3.96 EP PLUG HSG 4P(NATURAL) ROHS COMPLIANT: YES

Supplier's Site
3.96 EP PLUG HOUSING 4P(NATURAL) - 70083448 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.96 EP PLUG HOUSING 4P(NATURAL)
70083448
3.96 EP PLUG HOUSING 4P(NATURAL) 70083448
Wire-to-Board Discrete Wire Connector System Easy Mate and Un-Mate Wire Size AWG# 22-18 Current Rating: 7.5 Amps Max. Voltage Rating: 250 VAC Operating Temperature: –25°C to +105°C UL E28476, CSA LR7189 Housing Rating: UL 94V-0, Nylon RoHS Compliant

  • Wire-to-Board Discrete Wire Connector System
  • Easy Mate and Un-Mate
  • Wire Size AWG# 22-18
  • Current Rating: 7.5 Amps Max.
  • Voltage Rating: 250 VAC
  • Operating Temperature: –25°C to +105°C
  • UL E28476, CSA LR7189
  • Housing Rating: UL 94V-0, Nylon
  • RoHS Compliant
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1123722-4 7121202P 7121202 1895999 1-1123722-4 1334289-1-1123722-4 A30503-ND 1-1123722-4 340-1-1123722-4 09H1717 82AC0753 70083448
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Connectors I/O - Rectangular, Signal & Power 8A Electronic Connector Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 3.96 Ep Plug Hsg 4P(Natural) Rohs Compliant Amp - Te Connectivity 3.96 EP PLUG HOUSING 4P(NATURAL)
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Board mount Free Hanging (In-Line) Free Hanging (In-Line) Panel Mount
Gender Male / Plug Male / Plug Male / Plug Male / Plug Female / Jack Male / Plug
Geometry Straight Straight; Straight Straight
Unlock Full Specs
to access all available technical data