TE Connectivity Ribbon Cable Connectors 1-111196-9

Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 25.65 MM  [1 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 25.65 MM  [1 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-111196-9 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-111196-9
Ribbon Cable Connectors 1-111196-9
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 25.65 MM  [1 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .38 MM  [.015 INCH ]
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 12.32 MM  [.485 INCH ]
  • Connector Length : 25.65 MM  [1 INCH ]
  • Connector Width : 6.45 MM  [.254 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Diameter : .38 MM  [.015 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
500mA 30V Electronic Connector
316-1-111196-9
500mA 30V Electronic Connector 316-1-111196-9
30 Pos Receptacle, Right Angle, 0.05" Pitch, 500mA, 30V Product overview: 1-111196-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-111196-9 can be used for catalog matching and distributor lookup.

30 Pos Receptacle, Right Angle, 0.05" Pitch, 500mA, 30V Product overview: 1-111196-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-111196-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects-Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects-Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors- Free Hanging, Panel Mount Series: AMPMODU System 50 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 30 Number of Rows: 2 Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors- Free Hanging, Panel Mount
Series: AMPMODU System 50
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 30
Number of Rows: 2
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Free Hanging, Panel Mount - A31860-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31860-ND
Free Hanging, Panel Mount A31860-ND
30 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

30 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

Buy Now Datasheet
IDC Connectors - 6811257P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811257P
IDC Connectors 6811257P
TE Connectivity 1-111196-9 IDC Connector

TE Connectivity 1-111196-9 IDC Connector

Supplier's Site
IDC Connectors - 1618645 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1618645
IDC Connectors 1618645
TE Connectivity 1-111196-9 IDC Connector

TE Connectivity 1-111196-9 IDC Connector

Supplier's Site
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 1-111196-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
1-111196-9
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1-111196-9
30 RCPT SYSTEM 50 LEAD FREE

30 RCPT SYSTEM 50 LEAD FREE

Buy Now
1-111196-9 - 30 Rcpt System 50, Lead Free Rohs Compliant Amp - Te Connectivity - 82AC0752 - Newark, An Avnet Company
Chicago, IL, United States
1-111196-9 - 30 Rcpt System 50, Lead Free Rohs Compliant Amp - Te Connectivity
82AC0752
1-111196-9 - 30 Rcpt System 50, Lead Free Rohs Compliant Amp - Te Connectivity 82AC0752
1-111196-9 - 30 RCPT SYSTEM 50, LEAD FREE ROHS COMPLIANT: YES

1-111196-9 - 30 RCPT SYSTEM 50, LEAD FREE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 95M0452 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
95M0452
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 95M0452
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-111196-9 316-1-111196-9 A31860-ND 6811257P 1618645 1-111196-9 82AC0752 95M0452
Product Name Ribbon Cable Connectors 500mA 30V Electronic Connector Connectors, Interconnects-Rectangular Connectors- Free Hanging, Panel Mount Free Hanging, Panel Mount IDC Connectors IDC Connectors Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1-111196-9 - 30 Rcpt System 50, Lead Free Rohs Compliant Amp - Te Connectivity Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDT Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Contacts - 047-1025-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103944-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers