TE Connectivity Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity 1-111196-8.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 28AC6364 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
28AC6364
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity 28AC6364
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6364
Product Name Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products